Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX160-11FFG1148C XC4VLX160-11FFG1148C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032577-XC4VLX160-11 FFG1148C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 648 kB Number of Logic Elements/Cells: 152064 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX100-10FFG1148I ; XC4VLX100-11FFG1148C ; XC4VLX100-12FFG1148C ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 768 Number of Logic Blocks (LABs): 16896 Speed Grade: 11
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032577-XC4VLX160-11 FFG1148C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 648 kB Number of Logic Elements/Cells: 152064 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX100-10FFG1148I ; XC4VLX100-11FFG1148C ; XC4VLX100-12FFG1148C ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 768 Number of Logic Blocks (LABs): 16896 Speed Grade: 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX160-11FFG1148C - 1032577-XC4VLX160-11FFG1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX160-11FFG1148C
1032577-XC4VLX160-11FFG1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX160-11FFG1148C 1032577-XC4VLX160-11FFG1148C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032577-XC4VLX160-11 FFG1148C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 648 kB Number of Logic Elements/Cells: 152064 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX100-10FFG1148I ; XC4VLX100-11FFG1148C ; XC4VLX100-12FFG1148C ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 768 Number of Logic Blocks (LABs): 16896 Speed Grade: 11

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032577-XC4VLX160-11FFG1148C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 648 kB
Number of Logic Elements/Cells: 152064
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC4VLX100-10FFG1148I; XC4VLX100-11FFG1148C; XC4VLX100-12FFG1148C;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 768
Number of Logic Blocks (LABs): 16896
Speed Grade: 11

Buy Now
1.2V BGA FPGA Programmable Logic Device - 696-XC4VLX160-11FFG1148C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V BGA FPGA Programmable Logic Device
696-XC4VLX160-11FFG1148C
1.2V BGA FPGA Programmable Logic Device 696-XC4VLX160-11FFG1148C
FPGA Virtex-4 LX Family 152064 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FC-BGA Product overview: XC4VLX160-11FFG1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX160-11FFG1 148C can be used for catalog matching and distributor lookup.

FPGA Virtex-4 LX Family 152064 Cells 90nm (CMOS) Technology 1.2V 1148-Pin FC-BGA Product overview: XC4VLX160-11FFG1148C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX160-11FFG1148C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1032577-XC4VLX160-11FFG1148C 696-XC4VLX160-11FFG1148C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX160-11FFG1148C 1.2V BGA FPGA Programmable Logic Device
Logic Cells / Logic Blocks 152064 152064
Package Type Other; FCBGA Other; FCBGA
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details