Manufacturer: Xilinx Inc.
Win Source Part Number: 939375-XC4VLX160-10F
Series: Virtex®-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 960 5308416 152064 1513-BBGA, FCBGA
Package: 1513-BBGA, FCBGA
Package: Bulk
Mounting: Surface Mount
Number of I/O: 960
Family Name: XC4VLX160
Categories: Integrated Circuits (ICs)
Case / Package: 1513-FCBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 5308416 152064 1513-BBGA, FCBGA
IC FPGA 960 I/O 1513FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939375-XC4VLX160-10FF1513C | XC4VLX160-10FF1513C-ND | XC4VLX160-10FF1513C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX160-10FF1513C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1513-FCBGA (40x40) | Other; 1513-BBGA, FCBGA |