Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 320 884736 13824 668-BBGA, FCBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1318226-XC4VLX15-12F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 320
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 13824
Total RAM Bits: 884736
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 668-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 668-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 79
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC4VLX15
RoHS Status: ROHS3 Compliant
FPGA - Field Programmable Gate Array
IC FPGA 320 I/O 668FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC4VLX15-12FFG668C-ND | 1318226-XC4VLX15-12FFG668C | XC4VLX15-12FFG668C | XC4VLX15-12FFG668C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 668-BBGA, FCBGA | Other; 668-BBGA, FCBGA |