Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10SFG363C XC4VLX15-10SFG363C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712904-XC4VLX15-10SF G363C Mounting Style: SMD Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 13824 Total RAM Bits: 884736 Categories: Integrated Circuits Supplier Device Package: 363-FCBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 363-FBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: XC4VLX15 Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) The number of I/O: 240 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712904-XC4VLX15-10SF G363C Mounting Style: SMD Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 13824 Total RAM Bits: 884736 Categories: Integrated Circuits Supplier Device Package: 363-FCBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 363-FBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: XC4VLX15 Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) The number of I/O: 240 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10SFG363C - 712904-XC4VLX15-10SFG363C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10SFG363C
712904-XC4VLX15-10SFG363C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10SFG363C 712904-XC4VLX15-10SFG363C
Manufacturer: Xilinx Inc. Win Source Part Number: 712904-XC4VLX15-10SF G363C Mounting Style: SMD Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 13824 Total RAM Bits: 884736 Categories: Integrated Circuits Supplier Device Package: 363-FCBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 363-FBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: XC4VLX15 Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) The number of I/O: 240 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 712904-XC4VLX15-10SFG363C
Mounting Style: SMD
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 13824
Total RAM Bits: 884736
Categories: Integrated Circuits
Supplier Device Package: 363-FCBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 363-FBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: XC4VLX15
Manufacturer Pack Quantity: 90
MSL Level: 4 (72 Hours)
The number of I/O: 240
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XC4VLX15-10SFG363C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX15-10SFG363C-ND
FPGAs (Field Programmable Gate Array) XC4VLX15-10SFG363C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 240 884736 13824 363-FBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 240 884736 13824 363-FBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX15-10SFG363C
FPGA - Field Programmable Gate Array XC4VLX15-10SFG363C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10SFG363C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX15-10SFG363C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX15-10SFG363C
IC FPGA 240 I/O 363FCBGA

IC FPGA 240 I/O 363FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 712904-XC4VLX15-10SFG363C XC4VLX15-10SFG363C-ND XC4VLX15-10SFG363C XC4VLX15-10SFG363C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10SFG363C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 13824
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details