Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG676C XC4VLX15-10FFG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903613-XC4VLX15-10FF G676C Series: Virtex®-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 320 884736 13824 676-BBGA, FCBGA Package: Tray Package: 676-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 320 Part Status: Obsolete Family Name: XC4VLX15 Categories: Integrated Circuits (ICs) Case / Package: 676-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903613-XC4VLX15-10FF G676C Series: Virtex®-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 320 884736 13824 676-BBGA, FCBGA Package: Tray Package: 676-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 320 Part Status: Obsolete Family Name: XC4VLX15 Categories: Integrated Circuits (ICs) Case / Package: 676-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG676C - 903613-XC4VLX15-10FFG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG676C
903613-XC4VLX15-10FFG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG676C 903613-XC4VLX15-10FFG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 903613-XC4VLX15-10FF G676C Series: Virtex®-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 320 884736 13824 676-BBGA, FCBGA Package: Tray Package: 676-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 320 Part Status: Obsolete Family Name: XC4VLX15 Categories: Integrated Circuits (ICs) Case / Package: 676-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903613-XC4VLX15-10FFG676C
Series: Virtex®-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 320 884736 13824 676-BBGA, FCBGA
Package: Tray
Package: 676-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 320
Part Status: Obsolete
Family Name: XC4VLX15
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX15-10FFG676C-ND
FPGAs (Field Programmable Gate Array) XC4VLX15-10FFG676C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 320 884736 13824 676-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 320 884736 13824 676-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903613-XC4VLX15-10FFG676C XC4VLX15-10FFG676C-ND
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG676C FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FCBGA (27x27) Other; 676-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details