Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG668C XC4VLX15-10FFG668C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799805-XC4VLX15-10FF G668C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 320 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 13824 Total RAM Bits: 884736 Family Name: XC4VLX15 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX15-10FF668C; XC4VLX15-10FF668CES; XC4VLX15-10FF676C; XC4VLX15-10FF1517C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799805-XC4VLX15-10FF G668C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 320 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 13824 Total RAM Bits: 884736 Family Name: XC4VLX15 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX15-10FF668C; XC4VLX15-10FF668CES; XC4VLX15-10FF676C; XC4VLX15-10FF1517C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG668C - 799805-XC4VLX15-10FFG668C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG668C
799805-XC4VLX15-10FFG668C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG668C 799805-XC4VLX15-10FFG668C
Manufacturer: Xilinx Inc. Win Source Part Number: 799805-XC4VLX15-10FF G668C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 668-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 320 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 13824 Total RAM Bits: 884736 Family Name: XC4VLX15 Categories: Integrated Circuits (ICs) Manufacturer Package: 668-FCBGA (27x27) Alternative Parts (Cross-Reference): XC4VLX15-10FF668C; XC4VLX15-10FF668CES; XC4VLX15-10FF676C; XC4VLX15-10FF1517C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799805-XC4VLX15-10FFG668C
Series: Virtex-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 668-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 320
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 13824
Total RAM Bits: 884736
Family Name: XC4VLX15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 668-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC4VLX15-10FF668C; XC4VLX15-10FF668CES; XC4VLX15-10FF676C; XC4VLX15-10FF1517C;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG668C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX15-10FFG668C-ND
FPGAs (Field Programmable Gate Array) XC4VLX15-10FFG668C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 320 884736 13824 668-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 320 884736 13824 668-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VLX15-10FFG668C
FPGA - Field Programmable Gate Array XC4VLX15-10FFG668C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
XC4VLX15-10FFG668C, FPGA Virtex-4 13824 Cells, 98304bit, 13824 Blocks, 1.141.26 V 668-pin FCBGA - 903-XC4VLX15-10FFG668C - Utmel Electronic Limited
Hong Kong, China
XC4VLX15-10FFG668C, FPGA Virtex-4 13824 Cells, 98304bit, 13824 Blocks, 1.141.26 V 668-pin FCBGA
903-XC4VLX15-10FFG668C
XC4VLX15-10FFG668C, FPGA Virtex-4 13824 Cells, 98304bit, 13824 Blocks, 1.141.26 V 668-pin FCBGA 903-XC4VLX15-10FFG668C
XC4VLX15-10FFG668C, FPGA Virtex-4 13824 Cells, 98304bit, 13824 Blocks, 1.141.26 V 668-pin FCBGA

XC4VLX15-10FFG668C, FPGA Virtex-4 13824 Cells, 98304bit, 13824 Blocks, 1.141.26 V 668-pin FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG668C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX15-10FFG668C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX15-10FFG668C
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799805-XC4VLX15-10FFG668C XC4VLX15-10FFG668C-ND XC4VLX15-10FFG668C 903-XC4VLX15-10FFG668C XC4VLX15-10FFG668C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX15-10FFG668C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array XC4VLX15-10FFG668C, FPGA Virtex-4 13824 Cells, 98304bit, 13824 Blocks, 1.141.26 V 668-pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 13824 13824
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Package Type Other; 668-BBGA, FCBGA Other; 668-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details