Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VLX100-11FFG1148C

Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 4423680 110592 1148-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 4423680 110592 1148-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VLX100-11FFG1148C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX100-11FFG1148C-ND
FPGAs (Field Programmable Gate Array) XC4VLX100-11FFG1148C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 4423680 110592 1148-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 768 4423680 110592 1148-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FFG1148C - 939370-XC4VLX100-11FFG1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FFG1148C
939370-XC4VLX100-11FFG1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FFG1148C 939370-XC4VLX100-11FFG1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 939370-XC4VLX100-11F FG1148C Series: Virtex®-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 768 4423680 110592 1148-BBGA, FCBGA Package: 1148-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 768 Family Name: XC4VLX100 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939370-XC4VLX100-11FFG1148C
Series: Virtex®-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 768 4423680 110592 1148-BBGA, FCBGA
Package: 1148-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 768
Family Name: XC4VLX100
Categories: Integrated Circuits (ICs)
Case / Package: 1148-FCPBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FFG1148C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX100-11FFG1148C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX100-11FFG1148C
IC FPGA 768 I/O 1148FCBGA

IC FPGA 768 I/O 1148FCBGA

Supplier's Site
FPGA 152064 Cells 90nm (CMOS) Technology 1.2V 1513-Pin FCBGA - XC4VLX100-11FFG1148C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 152064 Cells 90nm (CMOS) Technology 1.2V 1513-Pin FCBGA
XC4VLX100-11FFG1148C
FPGA 152064 Cells 90nm (CMOS) Technology 1.2V 1513-Pin FCBGA XC4VLX100-11FFG1148C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VLX100-11FFG1148C-ND 939370-XC4VLX100-11FFG1148C XC4VLX100-11FFG1148C XC4VLX100-11FFG1148C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-11FFG1148C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 152064 Cells 90nm (CMOS) Technology 1.2V 1513-Pin FCBGA
Package Type Other; 1148-BBGA, FCBGA Other; 1148-FCPBGA (35x35) Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C8 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details