Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FFG1513C XC4VLX100-10FFG1513C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 814222-XC4VLX100-10F FG1513C Packaging: Tray Mounting Style: SMD Number of I/O: 960 Number of LABs/CLBs: 12288 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4423680 Supplier Device Package: 1513-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1513-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC4VLX100
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 814222-XC4VLX100-10F FG1513C Packaging: Tray Mounting Style: SMD Number of I/O: 960 Number of LABs/CLBs: 12288 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4423680 Supplier Device Package: 1513-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1513-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC4VLX100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FFG1513C - 814222-XC4VLX100-10FFG1513C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FFG1513C
814222-XC4VLX100-10FFG1513C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FFG1513C 814222-XC4VLX100-10FFG1513C
Manufacturer: Xilinx Inc. Win Source Part Number: 814222-XC4VLX100-10F FG1513C Packaging: Tray Mounting Style: SMD Number of I/O: 960 Number of LABs/CLBs: 12288 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4423680 Supplier Device Package: 1513-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1513-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC4VLX100

Manufacturer: Xilinx Inc.
Win Source Part Number: 814222-XC4VLX100-10FFG1513C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 960
Number of LABs/CLBs: 12288
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4423680
Supplier Device Package: 1513-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1513-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC4VLX100

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1487-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1487-ND
FPGAs (Field Programmable Gate Array) 122-1487-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 4423680 110592 1513-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 4423680 110592 1513-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FFG1513C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX100-10FFG1513C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX100-10FFG1513C
IC FPGA 960 I/O 1513FCBGA

IC FPGA 960 I/O 1513FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 814222-XC4VLX100-10FFG1513C 122-1487-ND XC4VLX100-10FFG1513C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FFG1513C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 110592
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-4 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details