Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VLX100-10FF1513C

Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 4423680 110592 1513-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 4423680 110592 1513-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VLX100-10FF1513C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VLX100-10FF1513C-ND
FPGAs (Field Programmable Gate Array) XC4VLX100-10FF1513C-ND
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 4423680 110592 1513-BBGA, FCBGA

Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 960 4423680 110592 1513-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FF1513C - 750719-XC4VLX100-10FF1513C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FF1513C
750719-XC4VLX100-10FF1513C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FF1513C 750719-XC4VLX100-10FF1513C
Manufacturer: Xilinx Inc. Win Source Part Number: 750719-XC4VLX100-10F F1513C Series: Virtex-4 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1513-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 960 Number of LABs/CLBs: 12288 Number of Logic Elements/Cells: 110592 Total RAM Bits: 4423680 Family Name: XC4VLX100 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 1513-FCBGA (40x40) Alternative Parts (Cross-Reference): XC4VLX100-10FF1152C; XC4VLX100-10FF1517C; XC4VLX100-10FFG1513C ; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 750719-XC4VLX100-10FF1513C
Series: Virtex-4 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1513-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 960
Number of LABs/CLBs: 12288
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4423680
Family Name: XC4VLX100
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 1513-FCBGA (40x40)
Alternative Parts (Cross-Reference): XC4VLX100-10FF1152C; XC4VLX100-10FF1517C; XC4VLX100-10FFG1513C;
Introduction Date: August 02, 2004
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FF1513C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VLX100-10FF1513C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VLX100-10FF1513C
IC FPGA 960 I/O 1513FCBGA

IC FPGA 960 I/O 1513FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VLX100-10FF1513C-ND 750719-XC4VLX100-10FF1513C XC4VLX100-10FF1513C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VLX100-10FF1513C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1513-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3 - 870532-EP2S180F1508C3 - Win Source Electronics
Specs
Package Type Other; 1508-FBGA (30x30)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details