Xilinx, Inc. FPGA Programmable Logic Device XC4VFX60-12FFG672C

Description
IC FPGA VIRTEX4 672FBGA Product overview: XC4VFX60-12FFG672C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX60-12FFG67 2C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA VIRTEX4 672FBGA Product overview: XC4VFX60-12FFG672C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX60-12FFG67 2C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC4VFX60-12FFG672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VFX60-12FFG672C
FPGA Programmable Logic Device 696-XC4VFX60-12FFG672C
IC FPGA VIRTEX4 672FBGA Product overview: XC4VFX60-12FFG672C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX60-12FFG67 2C can be used for catalog matching and distributor lookup.

IC FPGA VIRTEX4 672FBGA Product overview: XC4VFX60-12FFG672C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX60-12FFG672C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-12FFG672C - 1015389-XC4VFX60-12FFG672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-12FFG672C
1015389-XC4VFX60-12FFG672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-12FFG672C 1015389-XC4VFX60-12FFG672C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015389-XC4VFX60-12F FG672C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 432 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 10

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015389-XC4VFX60-12FFG672C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 432 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 10

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4VFX60-12FFG672C 1015389-XC4VFX60-12FFG672C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-12FFG672C
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QI - Lingto Electronic Limited
Specs
System Gates 96
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details