Manufacturer: Xilinx Inc.
Win Source Part Number: 799801-XC4VFX60-11FF
Series: Virtex-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 576
Number of LABs/CLBs: 6320
Number of Logic Elements/Cells: 56880
Total RAM Bits: 4276224
Family Name: XC4VFX60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FCBGA (35x35)
Alternative Parts (Cross-Reference): 5AGTFH3F35I3NAB; EP4SGX110FF35C3; EP4SGX110FF35C4; EP4SGX110FF35I4;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 4276224 56880 1152-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 576 I/O 1152FCBGA
IC FPGA 576 I/O 1152FCBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799801-XC4VFX60-11FFG1152I | XC4VFX60-11FFG1152I-ND | XC4VFX60-11FFG1152I | XC4VFX60-11FFG1152I | 903-XC4VFX60-11FFG1152I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-11FFG1152I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 576 I/O 1152FCBGA |
| Logic Cells / Logic Blocks | 56880 | 56880 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V | ||
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA |