Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VFX60-11FF672I

Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VFX60-11FF672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX60-11FF672I-ND
FPGAs (Field Programmable Gate Array) XC4VFX60-11FF672I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-11FF672I - 214246-XC4VFX60-11FF672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-11FF672I
214246-XC4VFX60-11FF672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-11FF672I 214246-XC4VFX60-11FF672I
Manufacturer: Xilinx Inc. Win Source Part Number: 214246-XC4VFX60-11FF 672I Mounting: SMD (SMT) Number of I/O: 352 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LFE2M35SE-7F672C; LFE2M-35E-5F672I; LFE2M35E-5FN672I; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214246-XC4VFX60-11FF672I
Mounting: SMD (SMT)
Number of I/O: 352
Number of LABs/CLBs: 6320
Number of Logic Elements/Cells: 56880
Total RAM Bits: 4276224
Family Name: XC4VFX60
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFE2M35SE-7F672C; LFE2M-35E-5F672I; LFE2M35E-5FN672I;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-11FF672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX60-11FF672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX60-11FF672I
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX60-11FF672I
FPGA - Field Programmable Gate Array XC4VFX60-11FF672I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VFX60-11FF672I-ND 214246-XC4VFX60-11FF672I XC4VFX60-11FF672I XC4VFX60-11FF672I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-11FF672I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BBGA, FCBGA Other; 672-FCBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details