Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG672C XC4VFX60-10FFG672C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717026-XC4VFX60-10FF G672C Series: Virtex-4 FX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): LFE2M35SE-5FN672I; LFE2M35E-5FN672C; LFE2M35SE-5F672C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717026-XC4VFX60-10FF G672C Series: Virtex-4 FX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): LFE2M35SE-5FN672I; LFE2M35E-5FN672C; LFE2M35SE-5F672C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG672C - 717026-XC4VFX60-10FFG672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG672C
717026-XC4VFX60-10FFG672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG672C 717026-XC4VFX60-10FFG672C
Manufacturer: Xilinx Inc. Win Source Part Number: 717026-XC4VFX60-10FF G672C Series: Virtex-4 FX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): LFE2M35SE-5FN672I; LFE2M35E-5FN672C; LFE2M35SE-5F672C; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717026-XC4VFX60-10FFG672C
Series: Virtex-4 FX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 352
Number of LABs/CLBs: 6320
Number of Logic Elements/Cells: 56880
Total RAM Bits: 4276224
Family Name: XC4VFX60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FCBGA (27x27)
Alternative Parts (Cross-Reference): LFE2M35SE-5FN672I; LFE2M35E-5FN672C; LFE2M35SE-5F672C;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX60-10FFG672C-ND
FPGAs (Field Programmable Gate Array) XC4VFX60-10FFG672C-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX60-10FFG672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX60-10FFG672C
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site
IC FPGA 352 I/O 672FCBGA - 903-XC4VFX60-10FFG672C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 352 I/O 672FCBGA
903-XC4VFX60-10FFG672C
IC FPGA 352 I/O 672FCBGA 903-XC4VFX60-10FFG672C
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site
FPGA 56880 Cells 90nm (CMOS) Technology 1.2V 672-Pin FCBGA - XC4VFX60-10FFG672C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 56880 Cells 90nm (CMOS) Technology 1.2V 672-Pin FCBGA
XC4VFX60-10FFG672C
FPGA 56880 Cells 90nm (CMOS) Technology 1.2V 672-Pin FCBGA XC4VFX60-10FFG672C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX60-10FFG672C
FPGA - Field Programmable Gate Array XC4VFX60-10FFG672C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717026-XC4VFX60-10FFG672C XC4VFX60-10FFG672C-ND XC4VFX60-10FFG672C 903-XC4VFX60-10FFG672C XC4VFX60-10FFG672C XC4VFX60-10FFG672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG672C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 352 I/O 672FCBGA FPGA 56880 Cells 90nm (CMOS) Technology 1.2V 672-Pin FCBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 56880 56880
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.2V
Package Type Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details