Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VFX60-10FFG1152C

Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 4276224 56880 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 4276224 56880 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG1152C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX60-10FFG1152C-ND
FPGAs (Field Programmable Gate Array) XC4VFX60-10FFG1152C-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 4276224 56880 1152-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 4276224 56880 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG1152C - 799798-XC4VFX60-10FFG1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG1152C
799798-XC4VFX60-10FFG1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG1152C 799798-XC4VFX60-10FFG1152C
Manufacturer: Xilinx Inc. Win Source Part Number: 799798-XC4VFX60-10FF G1152C Series: Virtex-4 FX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FCBGA (35x35) Alternative Parts (Cross-Reference): 5AGTFH3F35I3NAB; EP4SGX110FF35C3; EP4SGX110FF35I4; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799798-XC4VFX60-10FFG1152C
Series: Virtex-4 FX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 576
Number of LABs/CLBs: 6320
Number of Logic Elements/Cells: 56880
Total RAM Bits: 4276224
Family Name: XC4VFX60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FCBGA (35x35)
Alternative Parts (Cross-Reference): 5AGTFH3F35I3NAB; EP4SGX110FF35C3; EP4SGX110FF35I4;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX60-10FFG1152C
FPGA - Field Programmable Gate Array XC4VFX60-10FFG1152C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX60-10FFG1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX60-10FFG1152C
IC FPGA 576 I/O 1152FCBGA

IC FPGA 576 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VFX60-10FFG1152C-ND 799798-XC4VFX60-10FFG1152C XC4VFX60-10FFG1152C XC4VFX60-10FFG1152C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FFG1152C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details