Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF672I XC4VFX60-10FF672I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799797-XC4VFX60-10FF 672I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): EP1SGX10DF672I7N; EP1S25B672I5ES; EP1S25B672I6; EP1S25B672C7ES; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799797-XC4VFX60-10FF 672I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): EP1SGX10DF672I7N; EP1S25B672I5ES; EP1S25B672I6; EP1S25B672C7ES; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF672I - 799797-XC4VFX60-10FF672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF672I
799797-XC4VFX60-10FF672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF672I 799797-XC4VFX60-10FF672I
Manufacturer: Xilinx Inc. Win Source Part Number: 799797-XC4VFX60-10FF 672I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): EP1SGX10DF672I7N; EP1S25B672I5ES; EP1S25B672I6; EP1S25B672C7ES; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799797-XC4VFX60-10FF672I
Series: Virtex-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 352
Number of LABs/CLBs: 6320
Number of Logic Elements/Cells: 56880
Total RAM Bits: 4276224
Family Name: XC4VFX60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FCBGA (27x27)
Alternative Parts (Cross-Reference): EP1SGX10DF672I7N; EP1S25B672I5ES; EP1S25B672I6; EP1S25B672C7ES;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX60-10FF672I-ND
FPGAs (Field Programmable Gate Array) XC4VFX60-10FF672I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 4276224 56880 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX60-10FF672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX60-10FF672I
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX60-10FF672I
FPGA - Field Programmable Gate Array XC4VFX60-10FF672I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 352 I/O 672FCBGA - 903-XC4VFX60-10FF672I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 352 I/O 672FCBGA
903-XC4VFX60-10FF672I
IC FPGA 352 I/O 672FCBGA 903-XC4VFX60-10FF672I
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799797-XC4VFX60-10FF672I XC4VFX60-10FF672I-ND XC4VFX60-10FF672I XC4VFX60-10FF672I 903-XC4VFX60-10FF672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF672I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 352 I/O 672FCBGA
Logic Cells / Logic Blocks 56880 56880
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.2V
Package Type Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Unlock Full Specs
to access all available technical data