Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC4VFX60-10FF672CES2 XC4VFX60-10FF672CES2

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029079-XC4VFX60-10F F672CES2 Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 522 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VFX60-10FF672CES2 XC4VFX60-10FF672C-ES 2; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029079-XC4VFX60-10F F672CES2 Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 522 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VFX60-10FF672CES2 XC4VFX60-10FF672C-ES 2; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC4VFX60-10FF672CES2 - 1029079-XC4VFX60-10FF672CES2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC4VFX60-10FF672CES2
1029079-XC4VFX60-10FF672CES2
OEM Parts - OEM Parts (T - Z) - XC4VFX60-10FF672CES2 1029079-XC4VFX60-10FF672CES2
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029079-XC4VFX60-10F F672CES2 Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 522 kB Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VFX60-10FF672CES2 XC4VFX60-10FF672C-ES 2; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029079-XC4VFX60-10FF672CES2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 522 kB
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC4VFX60-10FF672CES2XC4VFX60-10FF672C-ES2;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1029079-XC4VFX60-10FF672CES2
Product Name OEM Parts - OEM Parts (T - Z) - XC4VFX60-10FF672CES2
Unlock Full Specs
to access all available technical data