Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF1152I XC4VFX60-10FF1152I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281543-XC4VFX60-10F F1152I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1152-CFCBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-5FC115 2C; LFSCM3GA25EP1-7FCN11 52C; LFSC3GA25E-7FC1152C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281543-XC4VFX60-10F F1152I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1152-CFCBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-5FC115 2C; LFSCM3GA25EP1-7FCN11 52C; LFSC3GA25E-7FC1152C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF1152I - 1281543-XC4VFX60-10FF1152I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF1152I
1281543-XC4VFX60-10FF1152I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF1152I 1281543-XC4VFX60-10FF1152I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281543-XC4VFX60-10F F1152I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 6320 Number of Logic Elements/Cells: 56880 Total RAM Bits: 4276224 Family Name: XC4VFX60 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1152-CFCBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-5FC115 2C; LFSCM3GA25EP1-7FCN11 52C; LFSC3GA25E-7FC1152C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281543-XC4VFX60-10FF1152I
Series: Virtex-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 576
Number of LABs/CLBs: 6320
Number of Logic Elements/Cells: 56880
Total RAM Bits: 4276224
Family Name: XC4VFX60
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1152-CFCBGA (35x35)
Alternative Parts (Cross-Reference): LFSCM3GA25EP1-5FC1152C; LFSCM3GA25EP1-7FCN1152C; LFSC3GA25E-7FC1152C;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines ,Republic of Korea ,Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF1152I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX60-10FF1152I-ND
FPGAs (Field Programmable Gate Array) XC4VFX60-10FF1152I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 4276224 56880 1152-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 4276224 56880 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX60-10FF1152I
FPGA - Field Programmable Gate Array XC4VFX60-10FF1152I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF1152I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX60-10FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX60-10FF1152I
IC FPGA 576 I/O 1152FCBGA

IC FPGA 576 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281543-XC4VFX60-10FF1152I XC4VFX60-10FF1152I-ND XC4VFX60-10FF1152I XC4VFX60-10FF1152I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX60-10FF1152I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 56880
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details