Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VFX40-10FFG672I

Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VFX40-10FFG672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX40-10FFG672I-ND
FPGAs (Field Programmable Gate Array) XC4VFX40-10FFG672I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FFG672I - 799796-XC4VFX40-10FFG672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FFG672I
799796-XC4VFX40-10FFG672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FFG672I 799796-XC4VFX40-10FFG672I
Manufacturer: Xilinx Inc. Win Source Part Number: 799796-XC4VFX40-10FF G672I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 352 Number of LABs/CLBs: 4656 Number of Logic Elements/Cells: 41904 Total RAM Bits: 2654208 Family Name: XC4VFX40 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FCBGA (27x27) Alternative Parts (Cross-Reference): EP2C35F672C6ES; EP4CGX75BF27C6N; 10M25DFF672I7G; 10M25DFF672C7G; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799796-XC4VFX40-10FFG672I
Series: Virtex-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 352
Number of LABs/CLBs: 4656
Number of Logic Elements/Cells: 41904
Total RAM Bits: 2654208
Family Name: XC4VFX40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FCBGA (27x27)
Alternative Parts (Cross-Reference): EP2C35F672C6ES; EP4CGX75BF27C6N; 10M25DFF672I7G; 10M25DFF672C7G;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX40-10FFG672I
FPGA - Field Programmable Gate Array XC4VFX40-10FFG672I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FFG672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX40-10FFG672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX40-10FFG672I
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VFX40-10FFG672I-ND 799796-XC4VFX40-10FFG672I XC4VFX40-10FFG672I XC4VFX40-10FFG672I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FFG672I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details