Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FF672I XC4VFX40-10FF672I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939366-XC4VFX40-10FF 672I Series: Virtex®-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA Package: 672-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 352 Family Name: XC4VFX40 Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939366-XC4VFX40-10FF 672I Series: Virtex®-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA Package: 672-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 352 Family Name: XC4VFX40 Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FF672I - 939366-XC4VFX40-10FF672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FF672I
939366-XC4VFX40-10FF672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FF672I 939366-XC4VFX40-10FF672I
Manufacturer: Xilinx Inc. Win Source Part Number: 939366-XC4VFX40-10FF 672I Series: Virtex®-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA Package: 672-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 352 Family Name: XC4VFX40 Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939366-XC4VFX40-10FF672I
Series: Virtex®-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA
Package: 672-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 352
Family Name: XC4VFX40
Categories: Integrated Circuits (ICs)
Case / Package: 672-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX40-10FF672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX40-10FF672I-ND
FPGAs (Field Programmable Gate Array) XC4VFX40-10FF672I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 352 2654208 41904 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FF672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX40-10FF672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX40-10FF672I
IC FPGA 352 I/O 672FCBGA

IC FPGA 352 I/O 672FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX40-10FF672I
FPGA - Field Programmable Gate Array XC4VFX40-10FF672I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939366-XC4VFX40-10FF672I XC4VFX40-10FF672I-ND XC4VFX40-10FF672I XC4VFX40-10FF672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX40-10FF672I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-FCBGA (27x27) Other; 672-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details