Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC4VFX20-10FF672CES1 XC4VFX20-10FF672CES1

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001292-XC4VFX20-10F F672CES1 Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 153 kB Number of Pins: 672 Categories: OEM Parts(T-Z) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001292-XC4VFX20-10F F672CES1 Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 153 kB Number of Pins: 672 Categories: OEM Parts(T-Z) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC4VFX20-10FF672CES1 - 1001292-XC4VFX20-10FF672CES1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC4VFX20-10FF672CES1
1001292-XC4VFX20-10FF672CES1
OEM Parts - OEM Parts (T - Z) - XC4VFX20-10FF672CES1 1001292-XC4VFX20-10FF672CES1
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001292-XC4VFX20-10F F672CES1 Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 153 kB Number of Pins: 672 Categories: OEM Parts(T-Z) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 10

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001292-XC4VFX20-10FF672CES1
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 153 kB
Number of Pins: 672
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1001292-XC4VFX20-10FF672CES1
Product Name OEM Parts - OEM Parts (T - Z) - XC4VFX20-10FF672CES1
Unlock Full Specs
to access all available technical data