Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC4VFX20-10FF672C

Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX20-10FF672C-ND
FPGAs (Field Programmable Gate Array) XC4VFX20-10FF672C-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 1253376 19224 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672C - 214242-XC4VFX20-10FF672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672C
214242-XC4VFX20-10FF672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672C 214242-XC4VFX20-10FF672C
Manufacturer: Xilinx Inc. Win Source Part Number: 214242-XC4VFX20-10FF 672C Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 2136 Number of Logic Elements/Cells: 19224 Total RAM Bits: 1253376 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214242-XC4VFX20-10FF672C
Mounting: SMD (SMT)
Number of I/O: 320
Number of LABs/CLBs: 2136
Number of Logic Elements/Cells: 19224
Total RAM Bits: 1253376
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX20-10FF672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX20-10FF672C
IC FPGA 320 I/O 672FCBGA

IC FPGA 320 I/O 672FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX20-10FF672C
FPGA - Field Programmable Gate Array XC4VFX20-10FF672C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4VFX20-10FF672C-ND 214242-XC4VFX20-10FF672C XC4VFX20-10FF672C XC4VFX20-10FF672C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX20-10FF672C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BBGA, FCBGA Other; 672-FCBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details