Xilinx, Inc. 1.2V FPGA Programmable Logic Device XC4VFX14010FFG1517I

Description
FPGA Virtex-4 FX Family 142128 Cells 90nm (CMOS) Technology 1.2V 1517-Pin FCBGA Product overview: XC4VFX14010FFG1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX14010FFG15 17I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-4 FX Family 142128 Cells 90nm (CMOS) Technology 1.2V 1517-Pin FCBGA Product overview: XC4VFX14010FFG1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX14010FFG15 17I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-XC4VFX14010FFG1517I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XC4VFX14010FFG1517I
1.2V FPGA Programmable Logic Device 696-XC4VFX14010FFG1517I
FPGA Virtex-4 FX Family 142128 Cells 90nm (CMOS) Technology 1.2V 1517-Pin FCBGA Product overview: XC4VFX14010FFG1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX14010FFG15 17I can be used for catalog matching and distributor lookup.

FPGA Virtex-4 FX Family 142128 Cells 90nm (CMOS) Technology 1.2V 1517-Pin FCBGA Product overview: XC4VFX14010FFG1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX14010FFG1517I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX14010FFG1517I - 1016991-XC4VFX14010FFG1517I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX14010FFG1517I
1016991-XC4VFX14010FFG1517I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX14010FFG1517I 1016991-XC4VFX14010FFG1517I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016991-XC4VFX14010F FG1517I Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 1.2 MB Number of Pins: 1517 Number of Logic Elements/Cells: 142128 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC4VLX100-10FFG1148I ; XC4VLX100-10FFG1513I ; XC5VLX155-1FFG1153IX C4VFX140-10FFG1517I; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.26 V Min Supply Voltage: 1.14 V Number of I/Os: 768 Number of Logic Blocks (LABs): 15792 Speed Grade: 10

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016991-XC4VFX14010FFG1517I
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 1.2 MB
Number of Pins: 1517
Number of Logic Elements/Cells: 142128
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC4VLX100-10FFG1148I; XC4VLX100-10FFG1513I; XC5VLX155-1FFG1153IXC4VFX140-10FFG1517I;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.26 V
Min Supply Voltage: 1.14 V
Number of I/Os: 768
Number of Logic Blocks (LABs): 15792
Speed Grade: 10

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4VFX14010FFG1517I 1016991-XC4VFX14010FFG1517I
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX14010FFG1517I
Logic Cells / Logic Blocks 142128 142128
Package Type Other; FCBGA Other; FCBGA
Pins 1517 1517
User I/Os 768 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details