Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX140-10FF1517I XC4VFX140-10FF1517I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799794-XC4VFX140-10F F1517I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 768 Number of LABs/CLBs: 15792 Number of Logic Elements/Cells: 142128 Total RAM Bits: 10174464 Family Name: XC4VFX140 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FCBGA (40x40) Alternative Parts (Cross-Reference): EP4S40G2F40C2ES1; EP4S40G2F40C2NES1; EP4S40G5H40C2ES1; EP4S40G5H40C2NES1; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799794-XC4VFX140-10F F1517I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 768 Number of LABs/CLBs: 15792 Number of Logic Elements/Cells: 142128 Total RAM Bits: 10174464 Family Name: XC4VFX140 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FCBGA (40x40) Alternative Parts (Cross-Reference): EP4S40G2F40C2ES1; EP4S40G2F40C2NES1; EP4S40G5H40C2ES1; EP4S40G5H40C2NES1; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX140-10FF1517I - 799794-XC4VFX140-10FF1517I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX140-10FF1517I
799794-XC4VFX140-10FF1517I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX140-10FF1517I 799794-XC4VFX140-10FF1517I
Manufacturer: Xilinx Inc. Win Source Part Number: 799794-XC4VFX140-10F F1517I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 768 Number of LABs/CLBs: 15792 Number of Logic Elements/Cells: 142128 Total RAM Bits: 10174464 Family Name: XC4VFX140 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FCBGA (40x40) Alternative Parts (Cross-Reference): EP4S40G2F40C2ES1; EP4S40G2F40C2NES1; EP4S40G5H40C2ES1; EP4S40G5H40C2NES1; Introduction Date: August 02, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799794-XC4VFX140-10FF1517I
Series: Virtex-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 768
Number of LABs/CLBs: 15792
Number of Logic Elements/Cells: 142128
Total RAM Bits: 10174464
Family Name: XC4VFX140
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FCBGA (40x40)
Alternative Parts (Cross-Reference): EP4S40G2F40C2ES1; EP4S40G2F40C2NES1; EP4S40G5H40C2ES1; EP4S40G5H40C2NES1;
Introduction Date: August 02, 2004
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-XC4VFX140-10FF1517I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XC4VFX140-10FF1517I
1.2V FPGA Programmable Logic Device 696-XC4VFX140-10FF1517I
IC FPGA 768 I/O 1517FCBGA / FPGA Virtex®-4 FX Family 142128 Cells 90nm Technology 1.2V 1517-Pin FCBGA Product overview: XC4VFX140-10FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX140-10FF15 17I can be used for catalog matching and distributor lookup.

IC FPGA 768 I/O 1517FCBGA / FPGA Virtex®-4 FX Family 142128 Cells 90nm Technology 1.2V 1517-Pin FCBGA Product overview: XC4VFX140-10FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX140-10FF1517I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799794-XC4VFX140-10FF1517I 696-XC4VFX140-10FF1517I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX140-10FF1517I 1.2V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 142128 142128
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details