Manufacturer: Xilinx Inc.
Win Source Part Number: 939360-XC4VFX12-11FF
Series: Virtex®-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA
Package: 668-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 320
Family Name: XC4VFX12
Categories: Integrated Circuits (ICs)
Case / Package: 668-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA
IC FPGA 320 I/O 668FCBGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939360-XC4VFX12-11FFG668I | XC4VFX12-11FFG668I-ND | XC4VFX12-11FFG668I | XC4VFX12-11FFG668I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-11FFG668I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 668-FCBGA (27x27) | Other; 668-BBGA, FCBGA |