Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10SF363I XC4VFX12-10SF363I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939357-XC4VFX12-10SF 363I Series: Virtex®-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 240 663552 12312 363-FBGA, FCBGA Package: 363-FBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 240 Family Name: XC4VFX12 Categories: Integrated Circuits (ICs) Case / Package: 363-FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939357-XC4VFX12-10SF 363I Series: Virtex®-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 240 663552 12312 363-FBGA, FCBGA Package: 363-FBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 240 Family Name: XC4VFX12 Categories: Integrated Circuits (ICs) Case / Package: 363-FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10SF363I - 939357-XC4VFX12-10SF363I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10SF363I
939357-XC4VFX12-10SF363I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10SF363I 939357-XC4VFX12-10SF363I
Manufacturer: Xilinx Inc. Win Source Part Number: 939357-XC4VFX12-10SF 363I Series: Virtex®-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 240 663552 12312 363-FBGA, FCBGA Package: 363-FBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 240 Family Name: XC4VFX12 Categories: Integrated Circuits (ICs) Case / Package: 363-FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939357-XC4VFX12-10SF363I
Series: Virtex®-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 240 663552 12312 363-FBGA, FCBGA
Package: 363-FBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 240
Family Name: XC4VFX12
Categories: Integrated Circuits (ICs)
Case / Package: 363-FCBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX12-10SF363I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX12-10SF363I-ND
FPGAs (Field Programmable Gate Array) XC4VFX12-10SF363I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 240 663552 12312 363-FBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 240 663552 12312 363-FBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10SF363I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX12-10SF363I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX12-10SF363I
IC FPGA 240 I/O 363FCBGA

IC FPGA 240 I/O 363FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX12-10SF363I
FPGA - Field Programmable Gate Array XC4VFX12-10SF363I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939357-XC4VFX12-10SF363I XC4VFX12-10SF363I-ND XC4VFX12-10SF363I XC4VFX12-10SF363I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10SF363I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 363-FCBGA (17x17) Other; 363-FBGA, FCBGA
Unlock Full Specs
to access all available technical data