Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10FF668I XC4VFX12-10FF668I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037593-XC4VFX12-10FF 668I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 1368 Number of Logic Elements/Cells: 12312 Total RAM Bits: 663552 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037593-XC4VFX12-10FF 668I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 1368 Number of Logic Elements/Cells: 12312 Total RAM Bits: 663552 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10FF668I - 037593-XC4VFX12-10FF668I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10FF668I
037593-XC4VFX12-10FF668I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10FF668I 037593-XC4VFX12-10FF668I
Manufacturer: Xilinx Inc. Win Source Part Number: 037593-XC4VFX12-10FF 668I Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 1368 Number of Logic Elements/Cells: 12312 Total RAM Bits: 663552 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 668-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 037593-XC4VFX12-10FF668I
Mounting: SMD (SMT)
Number of I/O: 320
Number of LABs/CLBs: 1368
Number of Logic Elements/Cells: 12312
Total RAM Bits: 663552
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 668-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX12-10FF668I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX12-10FF668I-ND
FPGAs (Field Programmable Gate Array) XC4VFX12-10FF668I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10FF668I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX12-10FF668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX12-10FF668I
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site
IC FPGA 320 I/O 668FCBGA - 903-XC4VFX12-10FF668I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 320 I/O 668FCBGA
903-XC4VFX12-10FF668I
IC FPGA 320 I/O 668FCBGA 903-XC4VFX12-10FF668I
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX12-10FF668I
FPGA - Field Programmable Gate Array XC4VFX12-10FF668I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037593-XC4VFX12-10FF668I XC4VFX12-10FF668I-ND XC4VFX12-10FF668I 903-XC4VFX12-10FF668I XC4VFX12-10FF668I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10FF668I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 320 I/O 668FCBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 12312 12312
Package Type Other; 668-FCBGA (27x27) Other; 668-BBGA, FCBGA Other; 668-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.2V
Unlock Full Specs
to access all available technical data