Xilinx, Inc. 1.2V FPGA Programmable Logic Device XC4VFX100-12FFG1152C

Description
FPGA Virtex®-4 FX Family 94896 Cells 90nm (CMOS) Technology 1.2V 1152-Pin FCBGA Product overview: XC4VFX100-12FFG1152C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-12FFG1 152C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex®-4 FX Family 94896 Cells 90nm (CMOS) Technology 1.2V 1152-Pin FCBGA Product overview: XC4VFX100-12FFG1152C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-12FFG1 152C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-XC4VFX100-12FFG1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XC4VFX100-12FFG1152C
1.2V FPGA Programmable Logic Device 696-XC4VFX100-12FFG1152C
FPGA Virtex®-4 FX Family 94896 Cells 90nm (CMOS) Technology 1.2V 1152-Pin FCBGA Product overview: XC4VFX100-12FFG1152C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-12FFG1 152C can be used for catalog matching and distributor lookup.

FPGA Virtex®-4 FX Family 94896 Cells 90nm (CMOS) Technology 1.2V 1152-Pin FCBGA Product overview: XC4VFX100-12FFG1152C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-12FFG1152C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-12FFG1152C - 1027373-XC4VFX100-12FFG1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-12FFG1152C
1027373-XC4VFX100-12FFG1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-12FFG1152C 1027373-XC4VFX100-12FFG1152C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027373-XC4VFX100-12 FFG1152C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 846 kB Number of Pins: 1152 Number of Logic Elements/Cells: 94896 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 576 Number of Logic Blocks (LABs): 10544 Speed Grade: 12

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027373-XC4VFX100-12FFG1152C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 846 kB
Number of Pins: 1152
Number of Logic Elements/Cells: 94896
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 576
Number of Logic Blocks (LABs): 10544
Speed Grade: 12

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4VFX100-12FFG1152C 1027373-XC4VFX100-12FFG1152C
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-12FFG1152C
Logic Cells / Logic Blocks 94896 94896
Package Type Other; FCBGA Other; FCBGA
Pins 1152 1152
User I/Os 576 pins
Unlock Full Specs
to access all available technical data