Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197365-XC4VFX100-12
Operating Supply Voltage: 1.2 V
RAM Size: 846 kB
Number of Pins: 1517
Categories: Custom Parts
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC4VFX10012FF1517C;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 12
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197365-XC4VFX100-12FF1517C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC4VFX100-12FF1517C |