Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011669-XC4VFX100-12
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 846 kB
Number of Pins: 1152
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 12
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011669-XC4VFX100-12FF1152C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC4VFX100-12FF1152C |