Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FFG1152C XC4VFX100-10FFG1152C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214238-XC4VFX100-10F FG1152C Mounting: SMD (SMT) Number of I/O: 576 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Family Name: XC4VFX100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FCBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): 5AGTFH3F35I3NAB; EP4SGX110H-F35I2ES; EP4SGX110D-F35I3ES; EP4SGX110D-F35I4N; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214238-XC4VFX100-10F FG1152C Mounting: SMD (SMT) Number of I/O: 576 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Family Name: XC4VFX100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FCBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): 5AGTFH3F35I3NAB; EP4SGX110H-F35I2ES; EP4SGX110D-F35I3ES; EP4SGX110D-F35I4N; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FFG1152C - 214238-XC4VFX100-10FFG1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FFG1152C
214238-XC4VFX100-10FFG1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FFG1152C 214238-XC4VFX100-10FFG1152C
Manufacturer: Xilinx Inc. Win Source Part Number: 214238-XC4VFX100-10F FG1152C Mounting: SMD (SMT) Number of I/O: 576 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Family Name: XC4VFX100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FCBGA (35x35) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): 5AGTFH3F35I3NAB; EP4SGX110H-F35I2ES; EP4SGX110D-F35I3ES; EP4SGX110D-F35I4N; Introduction Date: March 26, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214238-XC4VFX100-10FFG1152C
Mounting: SMD (SMT)
Number of I/O: 576
Number of LABs/CLBs: 10544
Number of Logic Elements/Cells: 94896
Total RAM Bits: 6930432
Family Name: XC4VFX100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1152-FCBGA (35x35)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): 5AGTFH3F35I3NAB; EP4SGX110H-F35I2ES; EP4SGX110D-F35I3ES; EP4SGX110D-F35I4N;
Introduction Date: March 26, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX100-10FFG1152C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX100-10FFG1152C-ND
FPGAs (Field Programmable Gate Array) XC4VFX100-10FFG1152C-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 6930432 94896 1152-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 6930432 94896 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX100-10FFG1152C
FPGA - Field Programmable Gate Array XC4VFX100-10FFG1152C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FFG1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX100-10FFG1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX100-10FFG1152C
IC FPGA 576 I/O 1152FCBGA

IC FPGA 576 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214238-XC4VFX100-10FFG1152C XC4VFX100-10FFG1152C-ND XC4VFX100-10FFG1152C XC4VFX100-10FFG1152C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FFG1152C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 94896
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details