Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517I XC4VFX100-10FF1517I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214237-XC4VFX100-10F F1517I Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1517-FCBGA (40x40) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214237-XC4VFX100-10F F1517I Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1517-FCBGA (40x40) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517I - 214237-XC4VFX100-10FF1517I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517I
214237-XC4VFX100-10FF1517I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517I 214237-XC4VFX100-10FF1517I
Manufacturer: Xilinx Inc. Win Source Part Number: 214237-XC4VFX100-10F F1517I Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1517-FCBGA (40x40) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214237-XC4VFX100-10FF1517I
Mounting: SMD (SMT)
Number of I/O: 768
Number of LABs/CLBs: 10544
Number of Logic Elements/Cells: 94896
Total RAM Bits: 6930432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1517-FCBGA (40x40)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC4VFX100-10FF1517I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VFX100-10FF1517I
FPGA Programmable Logic Device 696-XC4VFX100-10FF1517I
IC FPGA 768 I/O 1517FCBGA Product overview: XC4VFX100-10FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-10FF15 17I can be used for catalog matching and distributor lookup.

IC FPGA 768 I/O 1517FCBGA Product overview: XC4VFX100-10FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-10FF1517I can be used for catalog matching and distributor lookup.

Supplier's Site
IC FPGA 768 I/O 1517FCBGA - 903-XC4VFX100-10FF1517I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 768 I/O 1517FCBGA
903-XC4VFX100-10FF1517I
IC FPGA 768 I/O 1517FCBGA 903-XC4VFX100-10FF1517I
IC FPGA 768 I/O 1517FCBGA

IC FPGA 768 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214237-XC4VFX100-10FF1517I 696-XC4VFX100-10FF1517I 903-XC4VFX100-10FF1517I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517I FPGA Programmable Logic Device IC FPGA 768 I/O 1517FCBGA
Logic Cells / Logic Blocks 94896 94896 94896
Package Type Other; 1517-FCBGA (40x40) Other; 1517-FCBGA (40x40) Other; 1517-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V 5V; Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details