Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1152I XC4VFX100-10FF1152I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717025-XC4VFX100-10F F1152I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Family Name: XC4VFX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-CFCBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-6FC115 2C; LFSCM3GA15EP1-5FCN11 52C; LFSCM3GA15EP1-7FC115 2C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717025-XC4VFX100-10F F1152I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Family Name: XC4VFX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-CFCBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-6FC115 2C; LFSCM3GA15EP1-5FCN11 52C; LFSCM3GA15EP1-7FC115 2C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1152I - 717025-XC4VFX100-10FF1152I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1152I
717025-XC4VFX100-10FF1152I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1152I 717025-XC4VFX100-10FF1152I
Manufacturer: Xilinx Inc. Win Source Part Number: 717025-XC4VFX100-10F F1152I Series: Virtex-4 FX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Family Name: XC4VFX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-CFCBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-6FC115 2C; LFSCM3GA15EP1-5FCN11 52C; LFSCM3GA15EP1-7FC115 2C; Introduction Date: August 02, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717025-XC4VFX100-10FF1152I
Series: Virtex-4 FX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 576
Number of LABs/CLBs: 10544
Number of Logic Elements/Cells: 94896
Total RAM Bits: 6930432
Family Name: XC4VFX100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-CFCBGA (35x35)
Alternative Parts (Cross-Reference): LFSCM3GA25EP1-6FC1152C; LFSCM3GA15EP1-5FCN1152C; LFSCM3GA15EP1-7FC1152C;
Introduction Date: August 02, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1152I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC4VFX100-10FF1152I-ND
FPGAs (Field Programmable Gate Array) XC4VFX100-10FF1152I-ND
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 6930432 94896 1152-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 576 6930432 94896 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1152I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX100-10FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX100-10FF1152I
IC FPGA 576 I/O 1152FCBGA

IC FPGA 576 I/O 1152FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC4VFX100-10FF1152I
FPGA - Field Programmable Gate Array XC4VFX100-10FF1152I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717025-XC4VFX100-10FF1152I XC4VFX100-10FF1152I-ND XC4VFX100-10FF1152I XC4VFX100-10FF1152I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1152I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 94896
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details