Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199097-XC4085XLA07H
Operating Supply Voltage: 3.3 V
RAM Size: 12.3 kB
Number of Pins: 240
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC4085XLA-07HQ240C;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 7
Number of Registers: 7168
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199097-XC4085XLA07HQ240C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC4085XLA07HQ240C |