Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232650-XC4062XLA09H
Operating Supply Voltage: 3.3 V
RAM Size: 9 kB
Number of Pins: 304
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC4062XLA-09HQ304C; XC4062XLA09 HQ304C;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 9
Number of Registers: 5376
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232650-XC4062XLA09HQ304C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC4062XLA09HQ304C |