Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1BG560C XC4062XL-1BG560C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903605-XC4062XL-1BG5 60C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal Package: Tray Package: 560-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 384 Part Status: Obsolete Family Name: XC4062XL Categories: Integrated Circuits (ICs) Case / Package: 560-MBGA (42.5x42.5) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903605-XC4062XL-1BG5 60C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal Package: Tray Package: 560-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 384 Part Status: Obsolete Family Name: XC4062XL Categories: Integrated Circuits (ICs) Case / Package: 560-MBGA (42.5x42.5) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1BG560C - 903605-XC4062XL-1BG560C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1BG560C
903605-XC4062XL-1BG560C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1BG560C 903605-XC4062XL-1BG560C
Manufacturer: Xilinx Inc. Win Source Part Number: 903605-XC4062XL-1BG5 60C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal Package: Tray Package: 560-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 384 Part Status: Obsolete Family Name: XC4062XL Categories: Integrated Circuits (ICs) Case / Package: 560-MBGA (42.5x42.5) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903605-XC4062XL-1BG560C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal
Package: Tray
Package: 560-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 384
Part Status: Obsolete
Family Name: XC4062XL
Categories: Integrated Circuits (ICs)
Case / Package: 560-MBGA (42.5x42.5)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - XC4062XL-1BG560C - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 2304 CLBs, 40000 Gates, 200MHz, 2304-Cell, CMOS, PBGA560

Field Programmable Gate Array, 2304 CLBs, 40000 Gates, 200MHz, 2304-Cell, CMOS, PBGA560

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1BG560C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4062XL-1BG560C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4062XL-1BG560C
IC FPGA 384 I/O 560MBGA

IC FPGA 384 I/O 560MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 903605-XC4062XL-1BG560C XC4062XL-1BG560C XC4062XL-1BG560C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-1BG560C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 560-MBGA (42.5x42.5) Other; BGA560
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details