Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC4052XLA09HQ304C XC4052XLA09HQ304C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010722-XC4052XLA09H Q304C Operating Supply Voltage: 3.3 V RAM Size: 7.6 kB Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XC4052XLA09HQ304CXC4 052XLA-09HQ304C; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 9 Number of Registers: 4576
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010722-XC4052XLA09H Q304C Operating Supply Voltage: 3.3 V RAM Size: 7.6 kB Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XC4052XLA09HQ304CXC4 052XLA-09HQ304C; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 9 Number of Registers: 4576
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC4052XLA09HQ304C - 1010722-XC4052XLA09HQ304C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC4052XLA09HQ304C
1010722-XC4052XLA09HQ304C
OEM Parts - OEM Parts (T - Z) - XC4052XLA09HQ304C 1010722-XC4052XLA09HQ304C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010722-XC4052XLA09H Q304C Operating Supply Voltage: 3.3 V RAM Size: 7.6 kB Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XC4052XLA09HQ304CXC4 052XLA-09HQ304C; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 9 Number of Registers: 4576

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010722-XC4052XLA09HQ304C
Operating Supply Voltage: 3.3 V
RAM Size: 7.6 kB
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC4052XLA09HQ304CXC4052XLA-09HQ304C;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 9
Number of Registers: 4576

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010722-XC4052XLA09HQ304C
Product Name OEM Parts - OEM Parts (T - Z) - XC4052XLA09HQ304C
Unlock Full Specs
to access all available technical data