Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105365-XC4044XLA-07
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
RAM Size: 6.3 kB
Number of Pins: 352
Categories: OEM Parts(T-Z)
Case / Package: BGA
Alternative Parts (Cross-Reference): XC4044XLA-07BG352CXC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 7
Number of Registers: 3840
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105365-XC4044XLA-07BG352C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC4044XLA-07BG352C |