Xilinx, Inc. 3.3V BGA FPGA Programmable Logic Device XC4044XL-3BG352I

Description
IC FPGA 289 I/O 352MBGA / FPGA XC4000X Family 44K Gates 3800 Cells 0.35um Technology 3.3V 352-Pin Metal BGA Product overview: XC4044XL-3BG352I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4044XL-3BG352I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 289 I/O 352MBGA / FPGA XC4000X Family 44K Gates 3800 Cells 0.35um Technology 3.3V 352-Pin Metal BGA Product overview: XC4044XL-3BG352I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4044XL-3BG352I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V BGA FPGA Programmable Logic Device - 696-XC4044XL-3BG352I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V BGA FPGA Programmable Logic Device
696-XC4044XL-3BG352I
3.3V BGA FPGA Programmable Logic Device 696-XC4044XL-3BG352I
IC FPGA 289 I/O 352MBGA / FPGA XC4000X Family 44K Gates 3800 Cells 0.35um Technology 3.3V 352-Pin Metal BGA Product overview: XC4044XL-3BG352I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4044XL-3BG352I can be used for catalog matching and distributor lookup.

IC FPGA 289 I/O 352MBGA / FPGA XC4000X Family 44K Gates 3800 Cells 0.35um Technology 3.3V 352-Pin Metal BGA Product overview: XC4044XL-3BG352I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4044XL-3BG352I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-3BG352I - 799784-XC4044XL-3BG352I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-3BG352I
799784-XC4044XL-3BG352I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-3BG352I 799784-XC4044XL-3BG352I
Manufacturer: Xilinx Inc. Win Source Part Number: 799784-XC4044XL-3BG3 52I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 289 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Part Status: Obsolete(EOL) Family Name: XC4044XL Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX; Introduction Date: February 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799784-XC4044XL-3BG352I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 352-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 289
Number of LABs/CLBs: 1600
Number of Logic Elements/Cells: 3800
Total RAM Bits: 51200
Number of Gates: 44000
Part Status: Obsolete(EOL)
Family Name: XC4044XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 352-MBGA (35x35)
Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX;
Introduction Date: February 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4044XL-3BG352I 799784-XC4044XL-3BG352I
Product Name 3.3V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-3BG352I
System Gates 44000 44000
Logic Cells / Logic Blocks 3800 3800
Package Type Other; 352-LBGA, Metal
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details