Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-1BG352C XC4044XL-1BG352C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799780-XC4044XL-1BG3 52C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 289 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Part Status: Obsolete(EOL) Family Name: XC4044XL Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX; Introduction Date: February 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799780-XC4044XL-1BG3 52C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 289 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Part Status: Obsolete(EOL) Family Name: XC4044XL Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX; Introduction Date: February 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-1BG352C - 799780-XC4044XL-1BG352C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-1BG352C
799780-XC4044XL-1BG352C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-1BG352C 799780-XC4044XL-1BG352C
Manufacturer: Xilinx Inc. Win Source Part Number: 799780-XC4044XL-1BG3 52C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 289 Number of LABs/CLBs: 1600 Number of Logic Elements/Cells: 3800 Total RAM Bits: 51200 Number of Gates: 44000 Part Status: Obsolete(EOL) Family Name: XC4044XL Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX; Introduction Date: February 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799780-XC4044XL-1BG352C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 352-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 289
Number of LABs/CLBs: 1600
Number of Logic Elements/Cells: 3800
Total RAM Bits: 51200
Number of Gates: 44000
Part Status: Obsolete(EOL)
Family Name: XC4044XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 352-MBGA (35x35)
Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX;
Introduction Date: February 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - XC4044XL-1BG352C - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 1600 CLBs, 27000 Gates, 200MHz, 1600-Cell, CMOS, PBGA352

Field Programmable Gate Array, 1600 CLBs, 27000 Gates, 200MHz, 1600-Cell, CMOS, PBGA352

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-1BG352C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4044XL-1BG352C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4044XL-1BG352C
IC FPGA 289 I/O 352MBGA

IC FPGA 289 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 799780-XC4044XL-1BG352C XC4044XL-1BG352C XC4044XL-1BG352C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4044XL-1BG352C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 44000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details