Manufacturer: Xilinx Inc.
Win Source Part Number: 799778-XC4036XL-3HQ2
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 193
Number of LABs/CLBs: 1296
Number of Logic Elements/Cells: 3078
Total RAM Bits: 41472
Number of Gates: 36000
Part Status: Obsolete(EOL)
Family Name: XC4036XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF10K50SQC240-2N; EPF10K50EQC240-2N; EPF10K50EQC240-3; EPF10K50EQC240-1;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC FPGA 193 I/O 240QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799778-XC4036XL-3HQ240I | XC4036XL-3HQ240I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ240I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 36000 |