Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ240C XC4036XL-3HQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799777-XC4036XL-3HQ2 40C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 193 Number of LABs/CLBs: 1296 Number of Logic Elements/Cells: 3078 Total RAM Bits: 41472 Number of Gates: 36000 Part Status: Obsolete(EOL) Family Name: XC4036XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K50SQC240-2N; EPF10K50EQC240-2N; EPF10K50EQC240-3; EPF10K50EQC240-1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799777-XC4036XL-3HQ2 40C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 193 Number of LABs/CLBs: 1296 Number of Logic Elements/Cells: 3078 Total RAM Bits: 41472 Number of Gates: 36000 Part Status: Obsolete(EOL) Family Name: XC4036XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K50SQC240-2N; EPF10K50EQC240-2N; EPF10K50EQC240-3; EPF10K50EQC240-1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ240C - 799777-XC4036XL-3HQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ240C
799777-XC4036XL-3HQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ240C 799777-XC4036XL-3HQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 799777-XC4036XL-3HQ2 40C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 193 Number of LABs/CLBs: 1296 Number of Logic Elements/Cells: 3078 Total RAM Bits: 41472 Number of Gates: 36000 Part Status: Obsolete(EOL) Family Name: XC4036XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K50SQC240-2N; EPF10K50EQC240-2N; EPF10K50EQC240-3; EPF10K50EQC240-1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799777-XC4036XL-3HQ240C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 193
Number of LABs/CLBs: 1296
Number of Logic Elements/Cells: 3078
Total RAM Bits: 41472
Number of Gates: 36000
Part Status: Obsolete(EOL)
Family Name: XC4036XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF10K50SQC240-2N; EPF10K50EQC240-2N; EPF10K50EQC240-3; EPF10K50EQC240-1;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4036XL-3HQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4036XL-3HQ240C
IC FPGA 193 I/O 240QFP

IC FPGA 193 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799777-XC4036XL-3HQ240C XC4036XL-3HQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3HQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 36000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details