Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3BG352I XC4036XL-3BG352I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903604-XC4036XL-3BG3 52I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 288 41472 3078 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 288 Part Status: Obsolete Family Name: XC4036XL Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903604-XC4036XL-3BG3 52I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 288 41472 3078 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 288 Part Status: Obsolete Family Name: XC4036XL Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3BG352I - 903604-XC4036XL-3BG352I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3BG352I
903604-XC4036XL-3BG352I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3BG352I 903604-XC4036XL-3BG352I
Manufacturer: Xilinx Inc. Win Source Part Number: 903604-XC4036XL-3BG3 52I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 288 41472 3078 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 288 Part Status: Obsolete Family Name: XC4036XL Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903604-XC4036XL-3BG352I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 288 41472 3078 352-LBGA Exposed Pad, Metal
Package: Tray
Package: 352-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 288
Part Status: Obsolete
Family Name: XC4036XL
Categories: Integrated Circuits (ICs)
Case / Package: 352-MBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3BG352I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4036XL-3BG352I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4036XL-3BG352I
IC FPGA 288 I/O 352MBGA

IC FPGA 288 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903604-XC4036XL-3BG352I XC4036XL-3BG352I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4036XL-3BG352I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 352-MBGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 79040
User I/Os 773 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details