Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020281-XC4028XLT1HQ
Operating Supply Voltage: 3.3 V
RAM Size: 4 kB
Number of Pins: 240
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC4028XLT1HQ240CXC 4028XLT1HQ240C; XC4028XLT-1HQ240C;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Speed Grade: 1
Number of Registers: 2560
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020281-XC4028XLT1HQ240C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC4028XLT1HQ240C |