Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3HQ208C XC4028XL-3HQ208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214234-XC4028XL-3HQ2 08C Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214234-XC4028XL-3HQ2 08C Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3HQ208C - 214234-XC4028XL-3HQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3HQ208C
214234-XC4028XL-3HQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3HQ208C 214234-XC4028XL-3HQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 214234-XC4028XL-3HQ2 08C Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214234-XC4028XL-3HQ208C
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 1024
Number of Logic Elements/Cells: 2432
Total RAM Bits: 32768
Number of Gates: 28000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3HQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4028XL-3HQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4028XL-3HQ208C
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214234-XC4028XL-3HQ208C XC4028XL-3HQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3HQ208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 28000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details