Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3BG256C XC4028XL-3BG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939344-XC4028XL-3BG2 56C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 205 32768 2432 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 205 Part Status: Obsolete Family Name: XC4028XL Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939344-XC4028XL-3BG2 56C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 205 32768 2432 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 205 Part Status: Obsolete Family Name: XC4028XL Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3BG256C - 939344-XC4028XL-3BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3BG256C
939344-XC4028XL-3BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3BG256C 939344-XC4028XL-3BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 939344-XC4028XL-3BG2 56C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 205 32768 2432 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 205 Part Status: Obsolete Family Name: XC4028XL Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939344-XC4028XL-3BG256C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 205 32768 2432 256-BBGA
Package: Tray
Package: 256-BBGA
Mounting: Surface Mount
Number of I/O: 205
Part Status: Obsolete
Family Name: XC4028XL
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4028XL-3BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4028XL-3BG256C
IC FPGA 205 I/O 256BGA

IC FPGA 205 I/O 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939344-XC4028XL-3BG256C XC4028XL-3BG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-3BG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-PBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details