Xilinx, Inc. 3.3V BGA FPGA Programmable Logic Device XC4028XL-2BG256C

Description
IC FPGA 205 I/O 256BGA / FPGA XC4000X Family 28K Gates 2432 Cells 0.35um Technology 3.3V 256-Pin BGA Product overview: XC4028XL-2BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4028XL-2BG256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 205 I/O 256BGA / FPGA XC4000X Family 28K Gates 2432 Cells 0.35um Technology 3.3V 256-Pin BGA Product overview: XC4028XL-2BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4028XL-2BG256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V BGA FPGA Programmable Logic Device - 696-XC4028XL-2BG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V BGA FPGA Programmable Logic Device
696-XC4028XL-2BG256C
3.3V BGA FPGA Programmable Logic Device 696-XC4028XL-2BG256C
IC FPGA 205 I/O 256BGA / FPGA XC4000X Family 28K Gates 2432 Cells 0.35um Technology 3.3V 256-Pin BGA Product overview: XC4028XL-2BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4028XL-2BG256C can be used for catalog matching and distributor lookup.

IC FPGA 205 I/O 256BGA / FPGA XC4000X Family 28K Gates 2432 Cells 0.35um Technology 3.3V 256-Pin BGA Product overview: XC4028XL-2BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4028XL-2BG256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-2BG256C - 799771-XC4028XL-2BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-2BG256C
799771-XC4028XL-2BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-2BG256C 799771-XC4028XL-2BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 799771-XC4028XL-2BG2 56C Series: XC4000E/X Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 205 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Part Status: Obsolete(EOL) Family Name: XC4028XL Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): QL5332-33APBN256I; EPF6024ABC256-1N; EPF6024ABC256-2N; QL5130-33APBN256I; Introduction Date: February 05, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799771-XC4028XL-2BG256C
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 205
Number of LABs/CLBs: 1024
Number of Logic Elements/Cells: 2432
Total RAM Bits: 32768
Number of Gates: 28000
Part Status: Obsolete(EOL)
Family Name: XC4028XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): QL5332-33APBN256I; EPF6024ABC256-1N; EPF6024ABC256-2N; QL5130-33APBN256I;
Introduction Date: February 05, 1999
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4028XL-2BG256C 799771-XC4028XL-2BG256C
Product Name 3.3V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-2BG256C
System Gates 28000 28000
Logic Cells / Logic Blocks 2432 2432
Package Type Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details