Manufacturer: Xilinx Inc.
Win Source Part Number: 799769-XC4028XL-1HQ2
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 193
Number of LABs/CLBs: 1024
Number of Logic Elements/Cells: 2432
Total RAM Bits: 32768
Number of Gates: 28000
Part Status: Obsolete(EOL)
Family Name: XC4028XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF6024AQC240-2; EPF10K30AQI240-3N; EPF10K30AQI240-3; EPF10K30AQC240-2N;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FPGA 193 I/O 240QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799769-XC4028XL-1HQ240I | XC4028XL-1HQ240I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-1HQ240I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 28000 |