Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4028XL-09BG256C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316607-XC4028XL-09B G256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 205 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 256-PBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-BBGA ECCN: 3A991D Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4028XL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316607-XC4028XL-09B G256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 205 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 256-PBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-BBGA ECCN: 3A991D Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4028XL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1316607-XC4028XL-09BG256C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1316607-XC4028XL-09BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1316607-XC4028XL-09BG256C
Manufacturer: AMD Xilinx Win Source Part Number: 1316607-XC4028XL-09B G256C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 205 Number of LABs/CLBs: 1024 Number of Logic Elements/Cells: 2432 Total RAM Bits: 32768 Number of Gates: 28000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 256-PBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-BBGA ECCN: 3A991D Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4028XL Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1316607-XC4028XL-09BG256C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 205
Number of LABs/CLBs: 1024
Number of Logic Elements/Cells: 2432
Total RAM Bits: 32768
Number of Gates: 28000
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 256-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC4028XL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4028XL-09BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4028XL-09BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4028XL-09BG256C
IC FPGA 205 I/O 256BGA

IC FPGA 205 I/O 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1316607-XC4028XL-09BG256C XC4028XL-09BG256C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 28000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details