Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209537-XC4028EX3HQ3
Operating Supply Voltage: 5 V
RAM Size: 4 kB
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC4028EX-3HQ304C;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 3
Number of Registers: 2560
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209537-XC4028EX3HQ304C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC4028EX3HQ304C |