Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105355-XC4028EX-3HQ
Operating Supply Voltage: 5 V
RAM Size: 4 kB
Number of Pins: 240
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC4028EX-3HQ240CXC40
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 3
Number of Registers: 2560
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105355-XC4028EX-3HQ240C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC4028EX-3HQ240C |